Capital Lighting, Inc. 20060/2 Sconces-Pocket 691279

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119014814 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119014814 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
20060/2 Sconces-Pocket - 691279 - Capital Lighting, Inc.
Columbus, OH, USA
20060/2 Sconces-Pocket
691279
20060/2 Sconces-Pocket 691279
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119014814 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: Two Light Sconce
UPC: 748119014814
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691279
Product Name 20060/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details