Capital Lighting, Inc. 20061/2 Semi-Flush Mts.-Drum Shade 691277

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020655 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020655 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
20061/2 Semi-Flush Mts.-Drum Shade - 691277 - Capital Lighting, Inc.
Columbus, OH, USA
20061/2 Semi-Flush Mts.-Drum Shade
691277
20061/2 Semi-Flush Mts.-Drum Shade 691277
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Semi Flush UPC: 748119020655 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Two Light Semi Flush
UPC: 748119020655
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691277
Product Name 20061/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details