Capital Lighting, Inc. 20064/1 Mini Pendants-Cable 691273

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Pendant UPC: 748119013428 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Pendant UPC: 748119013428 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20064/1 Mini Pendants-Cable - 691273 - Capital Lighting, Inc.
Columbus, OH, USA
20064/1 Mini Pendants-Cable
691273
20064/1 Mini Pendants-Cable 691273
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5 Product Name: One Light Pendant UPC: 748119013428 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5
Product Name: One Light Pendant
UPC: 748119013428
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691273
Product Name 20064/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details