Capital Lighting, Inc. 20111/3 Flush Mounts-Bowl Style 691260

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Three Light UPC: 748119013541 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Three Light UPC: 748119013541 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20111/3 Flush Mounts-Bowl Style - 691260 - Capital Lighting, Inc.
Columbus, OH, USA
20111/3 Flush Mounts-Bowl Style
691260
20111/3 Flush Mounts-Bowl Style 691260
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique White Weight: 7 Product Name: Three Light UPC: 748119013541 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique White
Weight: 7
Product Name: Three Light
UPC: 748119013541
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691260
Product Name 20111/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details