Capital Lighting, Inc. 30021/13 Flush Mounts-Other 691258

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G9 Qty: 13 Wattage: 20 Finish: Polished Chrome Weight: 18 Product Name: Three Light Flush Mount UPC: 748119933092 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G9 Qty: 13 Wattage: 20 Finish: Polished Chrome Weight: 18 Product Name: Three Light Flush Mount UPC: 748119933092 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
30021/13 Flush Mounts-Other - 691258 - Capital Lighting, Inc.
Columbus, OH, USA
30021/13 Flush Mounts-Other
691258
30021/13 Flush Mounts-Other 691258
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Bulb Type: G9 Qty: 13 Wattage: 20 Finish: Polished Chrome Weight: 18 Product Name: Three Light Flush Mount UPC: 748119933092 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Bulb
Type: G9
Qty: 13
Wattage: 20
Finish: Polished Chrome
Weight: 18
Product Name: Three Light Flush Mount
UPC: 748119933092
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691258
Product Name 30021/13 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details