Capital Lighting, Inc. 30009/4 Sconces-Quad plus 691250

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119933214 Category: Sconce Glass: Rainbow
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119933214 Category: Sconce Glass: Rainbow

Suppliers

Company
Product
Description
Supplier Links
30009/4 Sconces-Quad plus - 691250 - Capital Lighting, Inc.
Columbus, OH, USA
30009/4 Sconces-Quad plus
691250
30009/4 Sconces-Quad plus 691250
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Extension: 9 Bulb Type: G4 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 5 Product Name: Four Light Sconce UPC: 748119933214 Category: Sconce Glass: Rainbow

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Extension: 9
Bulb
Type: G4
Qty: 4
Wattage: 20
Finish: Polished Chrome
Weight: 5
Product Name: Four Light Sconce
UPC: 748119933214
Category: Sconce
Glass: Rainbow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691250
Product Name 30009/4 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details