Capital Lighting, Inc. 24003/12+6+3 Large Chandeliers-Candle 691235

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 64.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 68 Product Name: Three Light Chandelier UPC: 748119014951 Category: Chandelier Glass: Golden Amber Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 64.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 68 Product Name: Three Light Chandelier UPC: 748119014951 Category: Chandelier Glass: Golden Amber Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
24003/12+6+3 Large Chandeliers-Candle - 691235 - Capital Lighting, Inc.
Columbus, OH, USA
24003/12+6+3 Large Chandeliers-Candle
691235
24003/12+6+3 Large Chandeliers-Candle 691235
PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 64.00 Bulb Type: Candelabra Qty: 21 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 68 Product Name: Three Light Chandelier UPC: 748119014951 Category: Chandelier Glass: Golden Amber Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 64.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 60
Finish: Black Nickel/Tan Crystal
Weight: 68
Product Name: Three Light Chandelier
UPC: 748119014951
Category: Chandelier
Glass: Golden Amber
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691235
Product Name 24003/12+6+3 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details