Capital Lighting, Inc. 20131/3 Flush Mounts-Bowl Style 691234

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Lights UPC: 748119013589 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Lights UPC: 748119013589 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20131/3 Flush Mounts-Bowl Style - 691234 - Capital Lighting, Inc.
Columbus, OH, USA
20131/3 Flush Mounts-Bowl Style
691234
20131/3 Flush Mounts-Bowl Style 691234
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Three Lights UPC: 748119013589 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Three Lights
UPC: 748119013589
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691234
Product Name 20131/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details