Capital Lighting, Inc. 24002/6+3 Mid. Chandeliers-Candle 691232

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 27 Product Name: Three Light Chandelier UPC: 748119014968 Category: Chandelier Glass: Golden Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 27 Product Name: Three Light Chandelier UPC: 748119014968 Category: Chandelier Glass: Golden Amber

Suppliers

Company
Product
Description
Supplier Links
24002/6+3 Mid. Chandeliers-Candle - 691232 - Capital Lighting, Inc.
Columbus, OH, USA
24002/6+3 Mid. Chandeliers-Candle
691232
24002/6+3 Mid. Chandeliers-Candle 691232
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 27 Product Name: Three Light Chandelier UPC: 748119014968 Category: Chandelier Glass: Golden Amber

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Black Nickel/Tan Crystal
Weight: 27
Product Name: Three Light Chandelier
UPC: 748119014968
Category: Chandelier
Glass: Golden Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691232
Product Name 24002/6+3 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details