Capital Lighting, Inc. 24001/6 Mid. Chandeliers-Candle 691230

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 21 Product Name: Six Light Chandelier UPC: 748119014975 Category: Chandelier Glass: Golden Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 21 Product Name: Six Light Chandelier UPC: 748119014975 Category: Chandelier Glass: Golden Amber

Suppliers

Company
Product
Description
Supplier Links
24001/6 Mid. Chandeliers-Candle - 691230 - Capital Lighting, Inc.
Columbus, OH, USA
24001/6 Mid. Chandeliers-Candle
691230
24001/6 Mid. Chandeliers-Candle 691230
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Black Nickel/Tan Crystal Weight: 21 Product Name: Six Light Chandelier UPC: 748119014975 Category: Chandelier Glass: Golden Amber

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Black Nickel/Tan Crystal
Weight: 21
Product Name: Six Light Chandelier
UPC: 748119014975
Category: Chandelier
Glass: Golden Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691230
Product Name 24001/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details