Capital Lighting, Inc. 10130/5+5+5 Pendants-Drum Shade 691199

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 38 Product Name: Five Light Pendant UPC: 748119012056 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 38 Product Name: Five Light Pendant UPC: 748119012056 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
10130/5+5+5 Pendants-Drum Shade - 691199 - Capital Lighting, Inc.
Columbus, OH, USA
10130/5+5+5 Pendants-Drum Shade
691199
10130/5+5+5 Pendants-Drum Shade 691199
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Nickel Weight: 38 Product Name: Five Light Pendant UPC: 748119012056 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Nickel
Weight: 38
Product Name: Five Light Pendant
UPC: 748119012056
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691199
Product Name 10130/5+5+5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details