Capital Lighting, Inc. 10133/2 Bathroom Fixtures-Two Lights 691196

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119012216 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119012216 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10133/2 Bathroom Fixtures-Two Lights - 691196 - Capital Lighting, Inc.
Columbus, OH, USA
10133/2 Bathroom Fixtures-Two Lights
691196
10133/2 Bathroom Fixtures-Two Lights 691196
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Extension: 10 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Polished Nickel Weight: 5 Product Name: Two Light Vanity UPC: 748119012216 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.00
Extension: 10
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Polished Nickel
Weight: 5
Product Name: Two Light Vanity
UPC: 748119012216
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691196
Product Name 10133/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details