Capital Lighting, Inc. 10135/4 Island/Pool Table-4 Light + 691191

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 4.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 10 Product Name: Four Light Island Light UPC: 748119012162 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 4.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 10 Product Name: Four Light Island Light UPC: 748119012162 Category: Island

Suppliers

Company
Product
Description
Supplier Links
10135/4 Island/Pool Table-4 Light + - 691191 - Capital Lighting, Inc.
Columbus, OH, USA
10135/4 Island/Pool Table-4 Light +
691191
10135/4 Island/Pool Table-4 Light + 691191
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 4.00 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Weight: 10 Product Name: Four Light Island Light UPC: 748119012162 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 4.00
Extension: 8
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Polished Nickel
Weight: 10
Product Name: Four Light Island Light
UPC: 748119012162
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691191
Product Name 10135/4 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details