Capital Lighting, Inc. 10136/3 Mid. Chandeliers-Glass Up 691190

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119012117 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119012117 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10136/3 Mid. Chandeliers-Glass Up - 691190 - Capital Lighting, Inc.
Columbus, OH, USA
10136/3 Mid. Chandeliers-Glass Up
691190
10136/3 Mid. Chandeliers-Glass Up 691190
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119012117 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119012117
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691190
Product Name 10136/3 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details