Capital Lighting, Inc. 12012/5 Mid. Chandeliers-Candle 691185

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119013404 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119013404 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
12012/5 Mid. Chandeliers-Candle - 691185 - Capital Lighting, Inc.
Columbus, OH, USA
12012/5 Mid. Chandeliers-Candle
691185
12012/5 Mid. Chandeliers-Candle 691185
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Five Light Chandelier UPC: 748119013404 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: Five Light Chandelier
UPC: 748119013404
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691185
Product Name 12012/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details