Capital Lighting, Inc. 10143/1PE Mini Pendants-Cable 691175

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012414 Category: Pendant Glass: Pebbled Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012414 Category: Pendant Glass: Pebbled Espresso

Suppliers

Company
Product
Description
Supplier Links
10143/1PE Mini Pendants-Cable - 691175 - Capital Lighting, Inc.
Columbus, OH, USA
10143/1PE Mini Pendants-Cable
691175
10143/1PE Mini Pendants-Cable 691175
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119012414 Category: Pendant Glass: Pebbled Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119012414
Category: Pendant
Glass: Pebbled Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691175
Product Name 10143/1PE Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details