Capital Lighting, Inc. 10140/2 Semi-Flush Mts.-Bowl Style 691173

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012377 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012377 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
10140/2 Semi-Flush Mts.-Bowl Style - 691173 - Capital Lighting, Inc.
Columbus, OH, USA
10140/2 Semi-Flush Mts.-Bowl Style
691173
10140/2 Semi-Flush Mts.-Bowl Style 691173
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Semi Flush UPC: 748119012377 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Semi Flush
UPC: 748119012377
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691173
Product Name 10140/2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details