Capital Lighting, Inc. 11220/1 Lamps-Swing Arm-Wall 691159

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012872 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012872 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11220/1 Lamps-Swing Arm-Wall - 691159 - Capital Lighting, Inc.
Columbus, OH, USA
11220/1 Lamps-Swing Arm-Wall
691159
11220/1 Lamps-Swing Arm-Wall 691159
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Extension: 41268 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 3 Product Name: One Light Swingarm Sconce UPC: 748119012872 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 41268
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 3
Product Name: One Light Swingarm Sconce
UPC: 748119012872
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691159
Product Name 11220/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details