Capital Lighting, Inc. 11233/3 Foyer/Hall Lanterns-Open Frame 691155

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 748119020112 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 748119020112 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11233/3 Foyer/Hall Lanterns-Open Frame - 691155 - Capital Lighting, Inc.
Columbus, OH, USA
11233/3 Foyer/Hall Lanterns-Open Frame
691155
11233/3 Foyer/Hall Lanterns-Open Frame 691155
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Chandelier UPC: 748119020112 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Chandelier
UPC: 748119020112
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691155
Product Name 11233/3 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details