Capital Lighting, Inc. 10154/3DR-SW Mini Chandeliers-Glass Shade 691138

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119017389 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119017389 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
10154/3DR-SW Mini Chandeliers-Glass Shade - 691138 - Capital Lighting, Inc.
Columbus, OH, USA
10154/3DR-SW Mini Chandeliers-Glass Shade
691138
10154/3DR-SW Mini Chandeliers-Glass Shade 691138
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Three Light Chandelier UPC: 748119017389 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119017389
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691138
Product Name 10154/3DR-SW Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details