Capital Lighting, Inc. 11211/2 Lamps-Swing Arm-Wall 691127

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 15.00 Extension: 41269 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Polished Chrome Weight: 6 Product Name: Two Light Dual Swingarm Sconce UPC: 748119012896 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 15.00 Extension: 41269 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Polished Chrome Weight: 6 Product Name: Two Light Dual Swingarm Sconce UPC: 748119012896 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11211/2 Lamps-Swing Arm-Wall - 691127 - Capital Lighting, Inc.
Columbus, OH, USA
11211/2 Lamps-Swing Arm-Wall
691127
11211/2 Lamps-Swing Arm-Wall 691127
PRODUCT DETAILS / SPECS Width/Dia: 53.00 Height: 15.00 Extension: 41269 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Polished Chrome Weight: 6 Product Name: Two Light Dual Swingarm Sconce UPC: 748119012896 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 15.00
Extension: 41269
Bulb
Type: 3 Way Medium
Qty: 2
Wattage: 150
Finish: Polished Chrome
Weight: 6
Product Name: Two Light Dual Swingarm Sconce
UPC: 748119012896
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691127
Product Name 11211/2 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details