Capital Lighting, Inc. 11214/2 Lamps-Swing Arm-Wall 691123

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Antique Nickel Weight: 6 Product Name: Two Light Dual Sconce UPC: 748119012995 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Antique Nickel Weight: 6 Product Name: Two Light Dual Sconce UPC: 748119012995 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
11214/2 Lamps-Swing Arm-Wall - 691123 - Capital Lighting, Inc.
Columbus, OH, USA
11214/2 Lamps-Swing Arm-Wall
691123
11214/2 Lamps-Swing Arm-Wall 691123
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Extension: 41267 Bulb Type: 3 Way Medium Qty: 2 Wattage: 150 Finish: Antique Nickel Weight: 6 Product Name: Two Light Dual Sconce UPC: 748119012995 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 15.00
Extension: 41267
Bulb
Type: 3 Way Medium
Qty: 2
Wattage: 150
Finish: Antique Nickel
Weight: 6
Product Name: Two Light Dual Sconce
UPC: 748119012995
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691123
Product Name 11214/2 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details