Capital Lighting, Inc. 10155/5PC-FR Mid. Chandeliers-Glass Up 691118

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017884 Category: Chandelier Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017884 Category: Chandelier Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
10155/5PC-FR Mid. Chandeliers-Glass Up - 691118 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5PC-FR Mid. Chandeliers-Glass Up
691118
10155/5PC-FR Mid. Chandeliers-Glass Up 691118
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Five Light Chandelier UPC: 748119017884 Category: Chandelier Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119017884
Category: Chandelier
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691118
Product Name 10155/5PC-FR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details