Capital Lighting, Inc. 10155/5DR-SW Mid. Chandeliers-Glass Up 691110

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017785 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017785 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
10155/5DR-SW Mid. Chandeliers-Glass Up - 691110 - Capital Lighting, Inc.
Columbus, OH, USA
10155/5DR-SW Mid. Chandeliers-Glass Up
691110
10155/5DR-SW Mid. Chandeliers-Glass Up 691110
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 8 Product Name: Five Light Chandelier UPC: 748119017785 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Rust
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119017785
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691110
Product Name 10155/5DR-SW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details