Capital Lighting, Inc. 10156/1 Mini Pendants-Rod 691109

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119011868 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119011868 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10156/1 Mini Pendants-Rod - 691109 - Capital Lighting, Inc.
Columbus, OH, USA
10156/1 Mini Pendants-Rod
691109
10156/1 Mini Pendants-Rod 691109
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119011868 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119011868
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691109
Product Name 10156/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details