Capital Lighting, Inc. 10158/5 Pendants-Bowl Style 691104

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: Five Light Pendant UPC: 748119011882 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: Five Light Pendant UPC: 748119011882 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10158/5 Pendants-Bowl Style - 691104 - Capital Lighting, Inc.
Columbus, OH, USA
10158/5 Pendants-Bowl Style
691104
10158/5 Pendants-Bowl Style 691104
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 16 Product Name: Five Light Pendant UPC: 748119011882 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 16
Product Name: Five Light Pendant
UPC: 748119011882
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691104
Product Name 10158/5 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details