Capital Lighting, Inc. 14040/1 Mid. Chandeliers-Glass Down 691097

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 12 Product Name: One Light Chandelier UPC: 748119013923 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 12 Product Name: One Light Chandelier UPC: 748119013923 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
14040/1 Mid. Chandeliers-Glass Down - 691097 - Capital Lighting, Inc.
Columbus, OH, USA
14040/1 Mid. Chandeliers-Glass Down
691097
14040/1 Mid. Chandeliers-Glass Down 691097
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 12 Product Name: One Light Chandelier UPC: 748119013923 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 12
Product Name: One Light Chandelier
UPC: 748119013923
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691097
Product Name 14040/1 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details