Capital Lighting, Inc. 15031/3 Semi-Flush Mts.-Drum Shade 691079

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 748119014111 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 748119014111 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
15031/3 Semi-Flush Mts.-Drum Shade - 691079 - Capital Lighting, Inc.
Columbus, OH, USA
15031/3 Semi-Flush Mts.-Drum Shade
691079
15031/3 Semi-Flush Mts.-Drum Shade 691079
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Semi Flush UPC: 748119014111 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Three Light Semi Flush
UPC: 748119014111
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691079
Product Name 15031/3 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details