Capital Lighting, Inc. 15042/5 Mid. Chandeliers-Candle 691078

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Five Light Chandelier UPC: 748119014203 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Five Light Chandelier UPC: 748119014203 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15042/5 Mid. Chandeliers-Candle - 691078 - Capital Lighting, Inc.
Columbus, OH, USA
15042/5 Mid. Chandeliers-Candle
691078
15042/5 Mid. Chandeliers-Candle 691078
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 7 Product Name: Five Light Chandelier UPC: 748119014203 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Weight: 7
Product Name: Five Light Chandelier
UPC: 748119014203
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691078
Product Name 15042/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details