Capital Lighting, Inc. 15032/4 Pendants-Drum Shade 691077

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Four Light Pendant UPC: 748119014135 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Four Light Pendant UPC: 748119014135 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
15032/4 Pendants-Drum Shade - 691077 - Capital Lighting, Inc.
Columbus, OH, USA
15032/4 Pendants-Drum Shade
691077
15032/4 Pendants-Drum Shade 691077
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 6 Product Name: Four Light Pendant UPC: 748119014135 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 6
Product Name: Four Light Pendant
UPC: 748119014135
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691077
Product Name 15032/4 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details