Capital Lighting, Inc. 15041/3 Mini Chandeliers-Candle 691075

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Chandelier UPC: 748119014173 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Chandelier UPC: 748119014173 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
15041/3 Mini Chandeliers-Candle - 691075 - Capital Lighting, Inc.
Columbus, OH, USA
15041/3 Mini Chandeliers-Candle
691075
15041/3 Mini Chandeliers-Candle 691075
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Chandelier UPC: 748119014173 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 3
Product Name: Three Light Chandelier
UPC: 748119014173
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691075
Product Name 15041/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details