Capital Lighting, Inc. 15040/2 Sconces-Double Candle 691072

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119014296 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119014296 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
15040/2 Sconces-Double Candle - 691072 - Capital Lighting, Inc.
Columbus, OH, USA
15040/2 Sconces-Double Candle
691072
15040/2 Sconces-Double Candle 691072
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Bronze Weight: 2 Product Name: Two Light Sconce UPC: 748119014296 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Bronze
Weight: 2
Product Name: Two Light Sconce
UPC: 748119014296
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691072
Product Name 15040/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details