Capital Lighting, Inc. 18005/3 Exterior -Wall Mount 691068

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: Three Light Outdoor Wall Mount UPC: 748119021201 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: Three Light Outdoor Wall Mount UPC: 748119021201 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18005/3 Exterior -Wall Mount - 691068 - Capital Lighting, Inc.
Columbus, OH, USA
18005/3 Exterior -Wall Mount
691068
18005/3 Exterior -Wall Mount 691068
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Coffee Bronze Weight: 6 Product Name: Three Light Outdoor Wall Mount UPC: 748119021201 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 11
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Coffee Bronze
Weight: 6
Product Name: Three Light Outdoor Wall Mount
UPC: 748119021201
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691068
Product Name 18005/3 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details