Capital Lighting, Inc. 1747/15 Large Chandeliers-Glass Shade 691066

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 59.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Gold Leaf Weight: 132 Product Name: Five Light Chandelier UPC: 748119013695 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 59.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Gold Leaf Weight: 132 Product Name: Five Light Chandelier UPC: 748119013695 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1747/15 Large Chandeliers-Glass Shade - 691066 - Capital Lighting, Inc.
Columbus, OH, USA
1747/15 Large Chandeliers-Glass Shade
691066
1747/15 Large Chandeliers-Glass Shade 691066
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 59.00 Bulb Type: G9 Qty: 15 Wattage: 40 Finish: Gold Leaf Weight: 132 Product Name: Five Light Chandelier UPC: 748119013695 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 59.00
Bulb
Type: G9
Qty: 15
Wattage: 40
Finish: Gold Leaf
Weight: 132
Product Name: Five Light Chandelier
UPC: 748119013695
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691066
Product Name 1747/15 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details