Capital Lighting, Inc. 1746/29 Large Chandeliers-Glass Shade 691064

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 93.00 Bulb Type: G9 Qty: 29 Wattage: 40 Finish: Silver Leaf Weight: 154 Product Name: Nine Light Chandelier UPC: 748119013688 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 93.00 Bulb Type: G9 Qty: 29 Wattage: 40 Finish: Silver Leaf Weight: 154 Product Name: Nine Light Chandelier UPC: 748119013688 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1746/29 Large Chandeliers-Glass Shade - 691064 - Capital Lighting, Inc.
Columbus, OH, USA
1746/29 Large Chandeliers-Glass Shade
691064
1746/29 Large Chandeliers-Glass Shade 691064
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 93.00 Bulb Type: G9 Qty: 29 Wattage: 40 Finish: Silver Leaf Weight: 154 Product Name: Nine Light Chandelier UPC: 748119013688 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 93.00
Bulb
Type: G9
Qty: 29
Wattage: 40
Finish: Silver Leaf
Weight: 154
Product Name: Nine Light Chandelier
UPC: 748119013688
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691064
Product Name 1746/29 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details