PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 79.00
Extension: 12
Bulb
Type: GU10
Qty: 5
Wattage: 50
Finish: Silver Leaf
Weight: 59
Product Name: Five Light Chandelier
UPC: 748119013701
Category: Chandelier
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 691063 |
| Product Name | 1748/5 Large Chandeliers-Glass Shade |
| Application | Residential |