Capital Lighting, Inc. 18002/1 Exterior -Wall Mt./Flush 691060

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Coffe Bronze Weight: 8 Product Name: One Light Outdoor Wall Mount UPC: 748119021164 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Coffe Bronze Weight: 8 Product Name: One Light Outdoor Wall Mount UPC: 748119021164 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
18002/1 Exterior -Wall Mt./Flush - 691060 - Capital Lighting, Inc.
Columbus, OH, USA
18002/1 Exterior -Wall Mt./Flush
691060
18002/1 Exterior -Wall Mt./Flush 691060
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Coffe Bronze Weight: 8 Product Name: One Light Outdoor Wall Mount UPC: 748119021164 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Coffe Bronze
Weight: 8
Product Name: One Light Outdoor Wall Mount
UPC: 748119021164
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691060
Product Name 18002/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details