Capital Lighting, Inc. 20032/5 Pendants-Drum Shade 691054

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014630 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014630 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20032/5 Pendants-Drum Shade - 691054 - Capital Lighting, Inc.
Columbus, OH, USA
20032/5 Pendants-Drum Shade
691054
20032/5 Pendants-Drum Shade 691054
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Drum Pendant UPC: 748119014630 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Five Light Drum Pendant
UPC: 748119014630
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691054
Product Name 20032/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details