Capital Lighting, Inc. 1742/6 Sconces-Quad plus 691045

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Gold Leaf Weight: 36 Product Name: Six Light Sconce UPC: 748119174266 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Gold Leaf Weight: 36 Product Name: Six Light Sconce UPC: 748119174266 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1742/6 Sconces-Quad plus - 691045 - Capital Lighting, Inc.
Columbus, OH, USA
1742/6 Sconces-Quad plus
691045
1742/6 Sconces-Quad plus 691045
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 32.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Gold Leaf Weight: 36 Product Name: Six Light Sconce UPC: 748119174266 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 32.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Gold Leaf
Weight: 36
Product Name: Six Light Sconce
UPC: 748119174266
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691045
Product Name 1742/6 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details