Capital Lighting, Inc. 18096/3 Semi-Flush Mts.-Bowl Style 691035

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 6 Product Name: Three Light Semi Flush UPC: 748119012780 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 6 Product Name: Three Light Semi Flush UPC: 748119012780 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
18096/3 Semi-Flush Mts.-Bowl Style - 691035 - Capital Lighting, Inc.
Columbus, OH, USA
18096/3 Semi-Flush Mts.-Bowl Style
691035
18096/3 Semi-Flush Mts.-Bowl Style 691035
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 6 Product Name: Three Light Semi Flush UPC: 748119012780 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cream
Weight: 6
Product Name: Three Light Semi Flush
UPC: 748119012780
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691035
Product Name 18096/3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details