Capital Lighting, Inc. 20001/3BG Mini Pendants-3 Light Cluster 691019

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010724 Category: Pendant Glass: Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010724 Category: Pendant Glass: Brown

Suppliers

Company
Product
Description
Supplier Links
20001/3BG Mini Pendants-3 Light Cluster - 691019 - Capital Lighting, Inc.
Columbus, OH, USA
20001/3BG Mini Pendants-3 Light Cluster
691019
20001/3BG Mini Pendants-3 Light Cluster 691019
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010724 Category: Pendant Glass: Brown

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Finish
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010724
Category: Pendant
Glass: Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691019
Product Name 20001/3BG Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details