Capital Lighting, Inc. 20001/3RG Mini Pendants-3 Light Cluster 691015

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010755 Category: Pendant Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010755 Category: Pendant Glass: Red

Suppliers

Company
Product
Description
Supplier Links
20001/3RG Mini Pendants-3 Light Cluster - 691015 - Capital Lighting, Inc.
Columbus, OH, USA
20001/3RG Mini Pendants-3 Light Cluster
691015
20001/3RG Mini Pendants-3 Light Cluster 691015
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010755 Category: Pendant Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Finish
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010755
Category: Pendant
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691015
Product Name 20001/3RG Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details