Capital Lighting, Inc. 20001/3L-BG Island/Pool Table-3 Light Bar 691014

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010779 Category: Pendant Glass: Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010779 Category: Pendant Glass: Brown

Suppliers

Company
Product
Description
Supplier Links
20001/3L-BG Island/Pool Table-3 Light Bar - 691014 - Capital Lighting, Inc.
Columbus, OH, USA
20001/3L-BG Island/Pool Table-3 Light Bar
691014
20001/3L-BG Island/Pool Table-3 Light Bar 691014
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 7 Product Name: Three Light Pendant UPC: 748119010779 Category: Pendant Glass: Brown

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Finish
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010779
Category: Pendant
Glass: Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691014
Product Name 20001/3L-BG Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details