Capital Lighting, Inc. 20001/3L-MG Island/Pool Table-3 Light Bar 691013

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 8 Product Name: Three Light Pendant UPC: 748119010793 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 8 Product Name: Three Light Pendant UPC: 748119010793 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20001/3L-MG Island/Pool Table-3 Light Bar - 691013 - Capital Lighting, Inc.
Columbus, OH, USA
20001/3L-MG Island/Pool Table-3 Light Bar
691013
20001/3L-MG Island/Pool Table-3 Light Bar 691013
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Finish Weight: 8 Product Name: Three Light Pendant UPC: 748119010793 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Finish
Weight: 8
Product Name: Three Light Pendant
UPC: 748119010793
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691013
Product Name 20001/3L-MG Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details