Capital Lighting, Inc. 20001/6MG Island/Pool Table-4 Light + 691004

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010847 Category: Pendant Glass: Mocha
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010847 Category: Pendant Glass: Mocha

Suppliers

Company
Product
Description
Supplier Links
20001/6MG Island/Pool Table-4 Light + - 691004 - Capital Lighting, Inc.
Columbus, OH, USA
20001/6MG Island/Pool Table-4 Light +
691004
20001/6MG Island/Pool Table-4 Light + 691004
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Nickel Finish Weight: 15 Product Name: Six Light Pendant UPC: 748119010847 Category: Pendant Glass: Mocha

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Nickel Finish
Weight: 15
Product Name: Six Light Pendant
UPC: 748119010847
Category: Pendant
Glass: Mocha

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691004
Product Name 20001/6MG Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details