Capital Lighting, Inc. 5-255-25 Exterior -Post/Pier Head 690999

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920218767 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920218767 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-255-25 Exterior -Post/Pier Head - 690999 - Capital Lighting, Inc.
Columbus, OH, USA
5-255-25 Exterior -Post/Pier Head
690999
5-255-25 Exterior -Post/Pier Head 690999
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920218767 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Slate
Product Name: Three Light Post Lantern
UPC: 822920218767
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690999
Product Name 5-255-25 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details