PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.54
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: White
Product Name: 52`` Ceiling Fan with Light and Remote Control
UPC: 822920223846
Category: Ceiling Fan
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: RMT001 Remote Control Included
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: White
Electricity Use: 73
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 59/High - 167
Optional Control: RMT001 - 3-Speed Fan & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 5667
Airflow Efficienty: 77.6
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690998 |
| Product Name | 52-771-5WH-WH Fans-Ceiling Fans |