Capital Lighting, Inc. 5-259-25 Exterior -Wall Mount 690993

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920218804 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920218804 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-259-25 Exterior -Wall Mount - 690993 - Capital Lighting, Inc.
Columbus, OH, USA
5-259-25 Exterior -Wall Mount
690993
5-259-25 Exterior -Wall Mount 690993
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Slate Product Name: Three Light Wall Mount Lantern UPC: 822920218804 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Slate
Product Name: Three Light Wall Mount Lantern
UPC: 822920218804
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690993
Product Name 5-259-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details