PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.96
Bulb
Finish: Flat Black
Weight: 17.27
Product Name: 52`` Ceiling Fan
UPC: 822920223563
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Motor size: 172x14
Manufacturer's Warranty: Limited 30 Year
Blade pitch: 12
Blade span: 52
Blade type: Matte Black
Electricity Use: 50
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 65/High - 184
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5430
Airflow Efficienty: 108
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 690979 |
| Product Name | 52-EOF-5MB-FB Fans-Ceiling Fans |