Capital Lighting, Inc. 5-4001-13 Exterior -Wall Mount 690942

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Extension: 10.6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920221200 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Extension: 10.6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920221200 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-4001-13 Exterior -Wall Mount - 690942 - Capital Lighting, Inc.
Columbus, OH, USA
5-4001-13 Exterior -Wall Mount
690942
5-4001-13 Exterior -Wall Mount 690942
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Extension: 10.6 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Wall Mount Lantern UPC: 822920221200 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.25
Extension: 10.6
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Bronze
Product Name: Two Light Wall Mount Lantern
UPC: 822920221200
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690942
Product Name 5-4001-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details